EN
  • EN
  • DE

UXB02070G1003AR100

Part No UXB02070G1003AR100
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thin Film 100kOhm 0.05% 1/4W ±5ppm/K Conformal Axial T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960093-UXB02070G1003AR100
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UXB02070G1003AR100 CAD Model

Description

The UXB02070G1003AR100 is a precision thin film resistor from Vishay. These resistors are known for their exceptional stability, accuracy, and reliability, making them suitable for a wide range of applications where precise resistance values are crucial. The resistor is manufactured using advanced thin film technology, ensuring tight tolerances and low temperature coefficients.

Applications:

  • Precision measurement circuits: Used in instruments requiring accurate and stable resistance values.
  • Medical equipment: Employed in critical medical devices where reliability is paramount.
  • Aerospace and defense applications: Utilized in systems demanding high precision and stability under harsh environmental conditions.
  • Automotive electronics: Integrated into automotive control units and sensor systems requiring accurate signal conditioning.
  • Industrial control systems: Found in precision control loops and instrumentation.

Features:

  • High precision: Offers very tight resistance tolerances.
  • Low temperature coefficient: Maintains stable resistance values over a wide temperature range.
  • Thin film technology: Provides excellent stability and reliability.
  • Small size: Compact design for space-saving applications.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved circuit accuracy: Ensures precise and reliable performance in critical applications.
  • Enhanced system stability: Minimizes resistance drift due to temperature variations, leading to more stable system operation.
  • Increased reliability: Offers long-term stability and dependability, reducing the risk of failures.
  • Reduced component count: Enables compact and efficient circuit designs.
  • Environmentally responsible: Complies with environmental regulations, making it suitable for green initiatives.

Additional Details:

The UXB02070G1003AR100 features a resistance value of 100 kOhms. It's built using a high-quality thin film process on a ceramic substrate, providing superior electrical performance and mechanical strength. The resistor is designed for surface mount technology (SMT) assembly, which allows for efficient and automated manufacturing processes. It is suitable for reflow soldering. The component is available in standard packaging for automated pick-and-place equipment.

This Vishay thin film resistor is an excellent choice for demanding applications that require high precision, stability, and reliability. Its robust construction and precise electrical characteristics make it a valuable component in various industries.

You May Also Be Interested in

Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess