EN
  • EN
  • DE

US1J/5AT

Part No US1J/5AT
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 406820-US1J/5AT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US1J/5AT CAD Model

Description

The US1J/5AT is an ultrafast rectifier diode manufactured by Vishay. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. The '/5AT' likely refers to a specific manufacturing batch or packaging detail. Its compact size and efficient performance make it suitable for use in various power supply, inverter, and converter circuits.

Applications:

  • High-frequency rectification
  • Freewheeling diode in switching power supplies
  • Inverters
  • DC-DC converters
  • Snubber circuits
  • Polarity protection

Features:

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • Surface-mount package
  • High reliability
  • RoHS compliant

Benefits:

  • Reduces switching losses and improves efficiency in high-frequency circuits.
  • Minimizes power dissipation and heat generation.
  • Withstands transient voltage spikes and surges.
  • Enables compact and space-saving designs.
  • Ensures long-term performance and reliability.
  • Compliant with environmental regulations.

Technical Specifications:

The US1J/5AT features a low forward voltage drop, typically around 0.85V to 1.0V at its rated forward current. The ultrafast recovery time, typically in the nanosecond range, is crucial for minimizing reverse recovery losses. The maximum repetitive peak reverse voltage (VRRM) and average forward current (IF(AV)) are key parameters to consider when selecting this diode for a specific application. These specifications, along with the surge current rating (IFSM), should be verified from the official Vishay datasheet. The diode is typically housed in a surface-mount package such as SMA or similar.

This ultrafast rectifier diode is designed for easy integration into surface-mount PCB assemblies. Proper thermal management is essential to ensure reliable operation at high currents. Consult the datasheet for recommended operating conditions and soldering guidelines. The US1J/5AT offers a cost-effective solution for high-frequency rectification in a variety of power electronic applications. Its combination of fast switching speed, low forward voltage drop, and convenient packaging makes it a valuable component in modern power supply designs.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess