EN
  • EN
  • DE

TZMC7V5IR08

Part No TZMC7V5IR08
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Zener Diode SOD80 MINIMELF-E2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958041-TZMC7V5IR08
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZMC7V5IR08 CAD Model

Description

The TZMC7V5IR08 is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This particular series is packaged in a small outline molded case, making it suitable for surface mount applications where space is a constraint.

Applications

  • Voltage regulation: Maintaining a stable voltage level in electronic circuits.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes and surges.
  • Overvoltage protection: Preventing damage to circuits from excessive voltage.
  • Clipping circuits: Limiting the voltage swing of a signal.
  • Level shifting: Adjusting the voltage level of a signal.
  • Automotive electronics: Protection against voltage transients in automotive systems.

Features

  • Zener voltage: Provides a stable reference voltage.
  • Low dynamic impedance: Ensuring effective voltage regulation.
  • Small outline molded case (SOD-80): Enabling high-density mounting.
  • High surge current capability: Protecting against transient voltage spikes.
  • RoHS compliant: Environmentally friendly.
  • Lead-free termination: Compliant with environmental regulations.

Benefits

  • Improved circuit reliability: Protecting sensitive components from voltage transients.
  • Stable voltage regulation: Ensuring consistent circuit performance.
  • Reduced board space: Due to the small outline package.
  • Cost-effective: Providing a simple and reliable voltage regulation solution.

Additional Details

The TZMC7V5IR08 features a nominal Zener voltage of 7.5V. The 'IR08' suffix likely refers to the specific packaging and reel size. Key electrical characteristics include the Zener voltage tolerance, dynamic impedance, and surge current capability. The device is designed to operate over a wide temperature range. The Zener diode's ability to quickly clamp transient voltages to a safe level is crucial in protecting downstream components from damage. The specific details of its surge handling capabilities, reverse leakage current, and power dissipation limits can be found within the device's datasheet. It is a common component in power supplies, communication equipment, and various other electronic devices, providing essential voltage regulation and protection functionality.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess