The TZMC7V5 is a Zener diode manufactured by Vishay. It provides a stable voltage reference, ideal for voltage regulation, overvoltage protection, and circuit stabilization in a wide range of electronic applications.
Applications
- Voltage regulation
- Overvoltage protection
- Voltage reference
- Transient voltage suppression
- Clipping circuits
Features
- Zener Voltage of 7.5V
- Small surface mount package (MELF)
- High surge current capability
- Tight tolerance on Zener voltage
- Low dynamic impedance
Benefits
- Stable and precise voltage regulation.
- Effective overvoltage protection for sensitive components.
- Reliable voltage reference for accurate measurements.
- Compact design suitable for high-density PCB layouts.
- High surge current capability ensures protection against voltage transients.
Additional Details
The TZMC7V5 features a Zener voltage (VZ) of 7.5V with a tolerance of approximately ±5%. It boasts a maximum power dissipation of 500mW. The diode is commonly found in a MiniMELF (SOD-80) package. This Zener diode ensures a reliable and stable voltage reference, ideal for a diverse array of electronic circuits. Its compact size and sturdy design make it a versatile choice for industrial and consumer electronics. The ability to withstand high surge currents protects delicate components from voltage spikes.