The TZMC6V8 is a Zener diode manufactured by Vishay, designed for voltage regulation and transient voltage suppression. Encased in a small MiniMELF package, it offers a compact solution for protecting sensitive electronic components from voltage spikes and maintaining stable voltage levels in various circuit applications.
Applications:
- Voltage regulation in power supplies
- Overvoltage protection in consumer electronics
- Transient voltage suppression in automotive electronics
- Clipping and clamping circuits
- Protection of sensitive electronic components from ESD
Features:
- MiniMELF package for space-saving design
- Excellent clamping capability
- High surge current capability
- Low leakage current
- AEC-Q101 qualified available
- RoHS compliant
Benefits:
- Provides stable voltage regulation, ensuring reliable operation of electronic circuits.
- Protects sensitive components from damaging voltage spikes, extending product lifespan.
- Compact MiniMELF package allows for high-density circuit designs.
- High surge current capability offers robust protection against transient events.
- Low leakage current minimizes power consumption and improves efficiency.
- AEC-Q101 qualification ensures reliability in automotive applications (if the qualified version is selected).
Additional Details:
The TZMC6V8 has a Zener voltage (VZ) of 6.8V with a tolerance of approximately ±5%. Its maximum power dissipation is typically around 500 mW. The reverse leakage current (IR) is very low, contributing to efficient circuit operation. The operating temperature range spans from -65°C to +175°C.
The dynamic resistance of the Zener diode is an important parameter for voltage regulation applications. A lower dynamic resistance indicates better voltage regulation performance. The TZMC6V8 is designed to provide a stable and reliable voltage reference in various electronic circuits, making it a versatile component for diverse applications.