EN
  • EN
  • DE

TZMC5V6-GS08 5.6V

Part No TZMC5V6-GS08 5.6V
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+Rohs
Reference case LL34
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 735514-TZMC5V6-GS08 5.6V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC5V6-GS08 5.6V CAD Model

Description

The TZMC5V6-GS08 is a 5.6V Zener diode from Vishay, designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode is part of the TZMC series, known for its high surge current capability and stable performance. It is commonly used to protect sensitive components from overvoltage conditions.

Applications

  • Voltage regulation in electronic circuits
  • Transient voltage suppression
  • Overvoltage protection in power supplies
  • Protection of data lines
  • Clamping voltage in signal processing circuits

Features

  • Zener Voltage: 5.6V
  • Tolerance: ±5%
  • Low leakage current
  • High surge current capability
  • Glass passivated junction
  • Lead (Pb)-free component
  • Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits

  • Provides stable voltage regulation
  • Protects sensitive electronic components from voltage spikes
  • Enhances the reliability of electronic systems
  • Suitable for automated placement equipment
  • Environmentally friendly due to lead-free construction

Additional Details

The TZMC5V6-GS08 is available in a SOD-80C package. It has a maximum power dissipation of 500mW. The operating temperature range is typically from -65°C to +150°C. The forward voltage drop is minimal, ensuring efficient circuit operation. The Zener impedance is low, contributing to improved voltage regulation performance. The device’s robust construction ensures long-term reliability even under harsh operating conditions. The SOD-80C package allows for efficient heat dissipation and ease of mounting on printed circuit boards.

It's commonly used in automotive electronics, industrial control systems, and consumer electronics, requiring robust overvoltage protection. The glass-passivated junction ensures superior reliability and stable electrical characteristics. The device's compact size makes it suitable for high-density circuit board designs. It is ideal for applications where space is limited but reliable voltage regulation is critical. The TZMC5V6-GS08 offers a cost-effective solution for ensuring the longevity and stability of electronic devices in various applications. Its high surge current capability makes it suitable for protecting circuits from electrostatic discharge (ESD) and other transient events.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0380 $57.7600
3,705+ $0.0312 $115.5960
5,730+ $0.0303 $173.6190
7,875+ $0.0293 $230.7375
10,205+ $0.0283 $288.8015
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440,000 pieces
In Stock: 439,990 pieces Factory Stock: 10 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess