EN
  • EN
  • DE

GRM39UJ070D50

Part No GRM39UJ070D50
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Description Date Code: 04+; RoHS Compliant: No;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133840-GRM39UJ070D50
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM39UJ070D50 CAD Model

Description

The GRM39UJ070D50 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are known for their small size, high capacitance values, and excellent performance in various electronic circuits. The GRM series is designed for general-purpose applications and is widely used in consumer electronics, industrial equipment, and automotive systems.

Applications:

  • Bypass capacitors in power supplies.
  • Decoupling capacitors in digital circuits.
  • Smoothing capacitors in analog circuits.
  • Filtering capacitors in signal processing applications.
  • Timing circuits and oscillators.

Features:

  • Compact size suitable for high-density mounting.
  • High capacitance value for efficient energy storage.
  • Low equivalent series resistance (ESR) for reduced power loss.
  • Excellent temperature stability for reliable performance across a wide range of operating temperatures.
  • Lead-free terminations for environmental compliance.
  • High reliability and long lifespan.

Benefits:

  • Improved power supply stability due to effective bypassing and decoupling.
  • Reduced noise and signal interference in electronic circuits.
  • Enhanced performance of digital and analog circuits.
  • Minimized power loss and improved energy efficiency.
  • Increased reliability and lifespan of electronic devices.
  • Compliance with environmental regulations.

The GRM39UJ070D50 is typically used in applications requiring a small, high-capacitance capacitor with stable performance. Its compact size allows it to be easily integrated into densely populated circuit boards. The low ESR characteristic helps to minimize power loss and improve the overall efficiency of the circuit. The capacitor's excellent temperature stability ensures reliable operation even in harsh environments.

Specific details for this part require further investigation into the datasheet. However, based on general MLCC characteristics, it is crucial to consider voltage rating, capacitance tolerance, and temperature coefficient when selecting this capacitor for a specific application. The GRM series is a popular choice for designers looking for reliable and high-performance ceramic capacitors for a variety of electronic circuits.

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Renesas Electronics America
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1533 $58.2540
920+ $0.1258 $115.7360
1,425+ $0.1219 $173.7075
1,960+ $0.1180 $231.2800
2,535+ $0.1140 $288.9900
3,390+ $0.1023 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess