EN
  • EN
  • DE

TZMC4V3-GSO8

Part No TZMC4V3-GSO8
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 397438-TZMC4V3-GSO8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC4V3-GSO8 CAD Model

Description

The TZMC4V3-GSO8 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning, inductive switching, and other surge events.

Applications:

  • Data Line Protection: Protects data lines such as USB, Ethernet, and RS-232 interfaces from ESD strikes.
  • Automotive Electronics: Used in automotive systems for protection against load dump and other transient voltage events.
  • Portable Devices: Safeguards sensitive circuitry in smartphones, tablets, and other portable electronics.
  • Industrial Control Systems: Protects industrial equipment from voltage surges and transients.
  • Power Supply Protection: Provides overvoltage protection for power supplies and DC-DC converters.

Features:

  • Surface Mount Package: Comes in a compact SMB (DO-214AA) package, suitable for automated assembly.
  • Glass Passivated Junction: Ensures high reliability and stable performance under various operating conditions.
  • Low Clamping Voltage: Offers effective transient voltage suppression with a low clamping voltage, minimizing stress on protected components.
  • High Surge Capability: Capable of withstanding high surge currents without degradation.
  • Uni-directional Configuration: Designed for protection in DC circuits.
  • Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits:

  • Improved System Reliability: Prevents damage to sensitive components, enhancing the overall reliability and lifespan of electronic systems.
  • Reduced Downtime: Minimizes equipment failure due to voltage transients, leading to less downtime and lower maintenance costs.
  • Cost-Effective Solution: Provides a cost-effective means of protecting electronic circuits from voltage surges.
  • Simplified Circuit Design: Easy to integrate into circuit designs due to its compact size and standardized package.
  • Enhanced Product Safety: Improves product safety by protecting against potentially damaging voltage transients.

Additional Details:

The TZMC4V3-GSO8 has a reverse standoff voltage of 4.3V. For detailed specifications, including surge current ratings, clamping voltage characteristics, and operating temperature range, refer to the official datasheet. Proper mounting techniques are crucial for optimal performance and reliability. Ensure that the TVS diode's specifications are suitable for the specific application's voltage and current requirements.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess