The TZMC24-GSO8 is a surface-mount Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression applications. This diode comes in a low-profile surface-mount package, making it suitable for high-density circuit board assemblies where space is at a premium.
Applications:
- Voltage regulation in electronic circuits
- Transient voltage suppression in sensitive equipment
- Overvoltage protection in power supplies
- Clipping and clamping circuits
- Protection of integrated circuits (ICs) from voltage spikes
Features:
- Surface-mount package
- Low profile
- High surge current capability
- Excellent clamping capability
- Zener voltage tolerance of ± 5%
- Glass passivated junction
- RoHS compliant
Benefits:
- Provides stable voltage regulation, ensuring consistent performance of electronic circuits.
- Protects sensitive components from damage due to voltage transients and surges.
- Saves space on circuit boards due to its small surface-mount package.
- Enhances the reliability of electronic systems by preventing overvoltage conditions.
- Easy to integrate into automated assembly processes.
Additional Details:
The TZMC24-GSO8 has a Zener voltage of 24 V. It has a maximum power dissipation of 500 mW. The operating and storage temperature range is -65°C to +150°C. The device is available in a MiniMELF package. The forward voltage at 10 mA is typically 0.9 V. The reverse leakage current at 20 V is typically 0.1 μA. It's commonly used in applications needing precise voltage references or robust protection against voltage spikes. This component is designed for automated placement and soldering, which contributes to efficient manufacturing processes. The MiniMELF package allows for use in very compact designs.