The TZMC22 is a Zener diode manufactured by Vishay. This diode is designed to provide voltage regulation, surge protection, and voltage reference in various electronic circuits. It offers a stable and precise Zener voltage with a small tolerance.
Applications
- Voltage regulation
- Overvoltage protection
- Voltage reference
- Transient voltage suppression
- Clipping circuits
Features
- Zener voltage of 22V
- Small surface mount package (MELF)
- High surge current capability
- Tight tolerance on Zener voltage
- Low dynamic impedance
Benefits
- Stable and precise voltage regulation.
- Effective overvoltage protection for sensitive circuits.
- Reliable voltage reference for accurate measurements and control.
- Compact design suitable for high-density PCB layouts.
- High surge current capability ensures protection against transient voltage events.
Additional Details
The TZMC22 has a Zener voltage (VZ) of 22V with a tolerance of approximately ±5%. It features a maximum power dissipation of 500mW. The diode is commonly available in a MiniMELF (SOD-80) package. This Zener diode provides a reliable and stable voltage reference, making it suitable for a wide range of electronic applications. The small size and robust performance make it a versatile choice for both industrial and consumer electronics. Its ability to handle high surge currents makes it ideal for protecting sensitive components from voltage spikes.