EN
  • EN
  • DE

TZMC20IR08

Part No TZMC20IR08
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Zener Diode SOD80 MINIMELF-E2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968683-TZMC20IR08
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZMC20IR08 CAD Model

Description

The TZMC20IR08 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). TVS diodes provide fast response times and low clamping voltages.

Applications:

  • I/O port protection: Protects input/output ports of microcontrollers and other ICs from ESD.
  • Data line protection: Protects data lines from voltage transients.
  • Power supply protection: Protects power supplies from voltage surges.
  • Automotive electronics: Protects electronic components in automotive applications from voltage transients.
  • Industrial equipment: Protects sensitive electronics in industrial environments.

Features:

  • Fast response time: Quickly clamps voltage transients.
  • Low clamping voltage: Limits the voltage across protected components.
  • High surge current capability: Withstands high surge currents without damage.
  • Small size: Allows for compact circuit design.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Enhanced circuit protection: Protects sensitive components from voltage transients.
  • Improved system reliability: Prevents damage to electronic equipment due to voltage surges.
  • Reduced component size: Small size allows for integration into space-constrained applications.
  • Simplified design: Easy to use and integrate into circuit designs.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The TZMC20IR08 has a standoff voltage of approximately 20V. The clamping voltage is typically higher than the standoff voltage, depending on the surge current. The surge current capability is an important parameter and is specified in amperes for a defined pulse waveform (e.g., 8/20 µs). This TVS diode is available in a surface-mount package such as SMC (DO-214AB) or similar. The operating temperature range is typically from -55°C to +150°C. TVS diodes are connected in parallel with the protected circuit and quickly clamp any voltage that exceeds their breakdown voltage.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess