EN
  • EN
  • DE

TZMC11-GS08 11V

Part No TZMC11-GS08 11V
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 500MW SOD80
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8.2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package SOD-80 MiniMELF
Win Source Part Number 057210-TZMC11-GS08 11V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC11-GS08 11V CAD Model

Description

The TZMC11-GS08 is a surface-mount Zener diode manufactured by Vishay. With a Zener voltage of 11V, it is specifically designed for voltage regulation and transient voltage suppression applications. This diode's low-profile surface-mount package makes it well-suited for high-density circuit board assemblies where space conservation is crucial.

Applications:

  • Precision voltage regulation in electronic circuits
  • Effective transient voltage suppression to protect sensitive components
  • Reliable overvoltage protection in power supplies
  • Signal clipping and clamping to maintain signal integrity
  • Integrated circuit (IC) protection against voltage spikes, ensuring operational longevity

Features:

  • Compact surface-mount package for efficient board utilization
  • Low-profile design facilitating dense circuit arrangements
  • High surge current capability to withstand transient events
  • Excellent clamping capability for precise voltage limitation
  • Tight Zener voltage tolerance of ± 5% ensuring accuracy
  • Glass passivated junction enhancing device reliability
  • Compliance with RoHS standards, affirming environmental responsibility

Benefits:

  • Ensures stable voltage regulation, contributing to consistent and reliable circuit performance.
  • Safeguards delicate components from damage caused by voltage transients and surges, extending their lifespan.
  • Optimizes space utilization on circuit boards due to its diminutive surface-mount package.
  • Elevates the reliability of electronic systems by effectively preventing overvoltage conditions.
  • Streamlines integration into automated assembly processes, improving manufacturing efficiency.

Additional Details:

The TZMC11-GS08 has a Zener voltage of 11 V and a maximum power dissipation of 500 mW. Its operating and storage temperature range spans from -65°C to +150°C. The device is available in a MiniMELF package. The forward voltage at 10 mA is typically 0.9 V. The reverse leakage current at 8 V is typically 0.5 μA. It's commonly used where a precise 11V voltage reference is needed or to provide protection against voltage spikes. This component's design supports automated placement and soldering, aligning with efficient manufacturing protocols. The MiniMELF package is ideal for compact PCB layouts.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess