The TZMC10-GSO8 is a Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. The device is available in a small surface-mount package, making it suitable for high-density PCB applications.
Applications:
- Voltage regulation in electronic circuits
- Transient voltage suppression
- Overvoltage protection
- Clipping circuits
- Level shifting
Features:
- Zener Voltage: 10 V
- Low leakage current
- High surge current capability
- Surface-mount package
- Glass passivated junction
Benefits:
- Provides stable voltage regulation
- Protects sensitive components from voltage transients
- Reduces board space requirements due to its small size
- Enhances circuit reliability with its robust design
- Simplifies PCB assembly with surface-mount technology
Additional Details:
The TZMC10-GSO8 Zener diode has a power dissipation of approximately 500 mW. The operating temperature range typically spans from -55°C to +150°C. The device's compact size and reliable performance make it suitable for various consumer, industrial, and automotive electronics applications.