EN
  • EN
  • DE

TZM5248B-GS08 18V

Part No TZM5248B-GS08 18V
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case LL34
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 728075-TZM5248B-GS08 18V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZM5248B-GS08 18V CAD Model

Description

The Vishay TZM5248B-GS08 is a Zener diode designed for voltage regulation and transient voltage suppression in electronic circuits. This diode is specifically designed to maintain a stable voltage (18V in this case) across its terminals when operated in the reverse breakdown region.

Applications:

  • Voltage regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes.
  • Overvoltage protection: Preventing damage from excessive voltage.
  • Clipping circuits: Limiting the voltage swing in signal processing applications.

Features:

  • Zener voltage: Provides a stable 18V reference voltage.
  • Low reverse leakage current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • High surge capability: Can withstand transient voltage surges.
  • Small size: Allows for easy integration into compact designs.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Stable voltage regulation: Provides a reliable voltage reference.
  • Protection against voltage spikes: Prevents damage to sensitive components.
  • Increased system reliability: Enhances the robustness of electronic circuits.
  • Simplified circuit design: Provides a simple and cost-effective voltage regulation solution.
  • Environmentally friendly: Complies with RoHS regulations.

Additional Details:

The TZM5248B-GS08 has specific ratings for Zener voltage (VZ), Zener test current (IZT), and power dissipation (Ptot). The Zener voltage is typically specified at a particular test current. The dynamic resistance (RZ) indicates the change in voltage with respect to the change in current in the Zener region. The package is often a small surface mount package such as a SOD-123. The operating temperature range is typically from -65°C to +150°C.

Zener diodes operate by maintaining a nearly constant voltage across their terminals when the reverse voltage exceeds the Zener voltage. This characteristic makes them useful for voltage regulation and protection against voltage surges. The selection of a Zener diode depends on the desired Zener voltage, the power dissipation required, and the surge current rating.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,925+ $0.0601 $115.6925
2,945+ $0.0589 $173.4605
4,085+ $0.0566 $231.2110
5,320+ $0.0543 $288.8760
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess