EN
  • EN
  • DE

PI5USB30216AXUAEX

Part No PI5USB30216AXUAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description PLUG IN DETECTOR FOR TYPE C CONN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Applications USB, Type-C Configuration
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 715761-PI5USB30216AXUAEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5USB30216AXUAEX CAD Model

Description

Introducing the PI5USB30216AXUAEX USB Switch by Diodes Incorporated

The PI5USB30216AXUAEX is a state-of-the-art USB switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This innovative product is specifically tailored to enhance the performance and functionality of USB systems.

Key Features

  • High-Speed Performance: The PI5USB30216AXUAEX supports USB 3.1 Gen 1 data rates up to 5 Gbps, ensuring rapid data transfer and efficient operation for a wide range of applications.
  • Compatibility: It is designed to be compatible with USB 3.1 Gen 1, which means it can easily integrate with existing USB systems without the need for extensive reconfiguration or upgrades.
  • Low Power Consumption: This USB switch is optimized for low power consumption, making it an ideal choice for battery-powered devices where energy efficiency is paramount.
  • Compact Design: Featuring a small form factor, the PI5USB30216AXUAEX is perfect for space-constrained applications, allowing for greater design flexibility in compact electronic devices.

Applications

The versatility of the PI5USB30216AXUAEX makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Laptops and desktop computers
  • Networking equipment

Technical Specifications

The PI5USB30216AXUAEX boasts impressive technical specifications that include:

  • Support for USB 3.1 Gen 1 (5 Gbps)
  • Low on-resistance
  • CC logic and VCONN power for Type-C applications
  • Over-Voltage Protection (OVP) on VBUS

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI5USB30216AXUAEX is built with the highest standards of quality and reliability, ensuring that it not only meets but exceeds industry requirements. With this USB switch, users can expect a robust and dependable performance in their electronic applications.

For more detailed information, technical datasheets, and support resources, customers are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess