The TZM5242B is a Zener diode manufactured by Vishay. It is designed to provide a stable reference voltage and is commonly used in voltage regulation, overvoltage protection, and clipping circuits. The diode offers a specific Zener voltage, which is maintained over a range of currents and temperatures.
Applications:
- Voltage Regulation
- Overvoltage Protection
- Clipping Circuits
- Reference Voltage Sources
- Transient Voltage Suppression
Features:
- Precise Zener Voltage: Maintains a consistent voltage level across a range of currents.
- Low Reverse Leakage Current: Minimizes current flow in the reverse direction.
- High Surge Current Capability: Withstands transient current surges without damage.
- Small Package Size: Allows for compact circuit designs.
- Glass Passivated Junction: Ensures high reliability and stability.
Benefits:
- Stable Voltage Reference: Provides a reliable voltage source for sensitive electronic components.
- Protection Against Voltage Spikes: Prevents damage from overvoltage conditions.
- Simplified Circuit Design: Easy integration into voltage regulation and protection circuits.
- Compact Solutions: Small package enables miniaturization of electronic devices.
- Robust Performance: Glass passivated junction provides reliable operation.
Technical Specifications:
The TZM5242B features a Zener voltage of 12V. The reverse leakage current is specified to be low for optimal performance in voltage regulation applications. The surge current rating is a key parameter, indicating the device's ability to withstand transient current spikes. Detailed electrical characteristics can be found in the manufacturer's datasheet.
This Zener diode is commonly available in surface-mount packages such as SOD-123 or similar, which are suitable for automated assembly processes. Its precise Zener voltage and protection features make it an ideal choice for various voltage regulation and protection applications.