EN
  • EN
  • DE

TSOP32140

Part No TSOP32140
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 40.0KHZ 45M / Remote Receiver Sensor 40.0kHz 45m
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay Semiconductor Opto Division
Package Tube
Sensing Distance 45m
B.P.F. Center Frequency 40.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 350 µA
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSOP32140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Other Names Q4120588
Standard Package 90
Win Source Part Number 1101503-TSOP32140
Ultra Librarian 3D Model Ultra Librarian TSOP32140 CAD Model

Description

The TSOP32140 is a remote receiver optical sensor designed for use in optical sensing applications.

  • Series: TSOP
  • Orientation: Side View
  • Current Supply: 350 microamperes
  • Sensing Distance: 45 meters
  • B.P.F. Center Frequency: 40.0kHz
  • Voltage Supply: 2.5V to 5.5V
  • Operating Temperature: -25°C to 85°C (TA)
  • Package: Tube
  • Standard Package: 90
  • Alternative Parts: TSOP31238, TSOP34138, and TSOP4840TSOP32140

You May Also Be Interested in

MACOM Technology Solutions
DGM-32XR-FC
Need more? Email Us
MACOM Technology Solutions
P-18A/3K/Z50/FC
Need more? Email Us
MACOM Technology Solutions
P-50A/8V/Z50/DC/FC
Need more? Email Us
MACOM Technology Solutions
P-40HPA/8V/Z50/AC/SC
Need more? Email Us
MACOM Technology Solutions
PT-15SFA/17LP/AC/LC
Need more? Email Us
MACOM Technology Solutions
DG-15IR-FC INSTRUMENT PHOTODETEC
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 30M
Need more? Email Us
MACOM Technology Solutions
PT-40G/8LDGPPO/AC/LC/B1
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 30M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6036 $117.7020
300+ $0.5848 $175.4400
410+ $0.5660 $232.0600
530+ $0.5470 $289.9100
710+ $0.4904 $348.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess