EN
  • EN
  • DE

TSOP14438

Part No TSOP14438
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 38.0KHZ 30M / Remote Receiver Sensor 38.0kHz 30m Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay
Series TSOP14
Package Bulk
Product Status Active
Sensing Distance 30m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 700 µA
Orientation Side View
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSOP14438
Standard Package 2,160 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 937760-TSOP14438
Ultra Librarian 3D Model Ultra Librarian TSOP14438 CAD Model

Description

The 937760-TSOP14438 is a remote receiver photo detector from the TSOP14 series by Vishay.

  • Series: TSOP14
  • Orientation: Side View
  • Application: Optical Sensing
  • Sensing Distance: 30m
  • B.P.F. Center Frequency: 38.0kHz
  • Voltage Supply Range: 2.5V to 5.5V
  • Current: 700μA
  • Mounting Type: Through-Hole
  • Operating Temperature: -25°C to 85°C

You May Also Be Interested in

Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 8.5M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 8.5M
Lowest to $0.9794
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to $3.1174
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 40.0KHZ 8M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.0490

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8140 $52.9100
150+ $0.6679 $100.1850
235+ $0.6470 $152.0450
320+ $0.6262 $200.3840
415+ $0.6053 $251.1995
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess