EN
  • EN
  • DE

TSMP77000TR

Part No TSMP77000TR
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 20-60KHZ 5M / Remote Receiver Sensor 20 ~ 60kHz 5m Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay Semiconductor Opto Division
Package Tape & Reel
Sensing Distance 5m
B.P.F. Center Frequency 20 ~ 60kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 700 µA
Orientation Side View
Mounting SMD (SMT)
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSMP77000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names TSMP77000TR-ND,TSMP77000TRCT,TSMP77000TRDKR,TSMP77000TRTR
Standard Package 2,300
Win Source Part Number 1101497-TSMP77000TR
Ultra Librarian 3D Model Ultra Librarian TSMP77000TR CAD Model

Description

The TSMP77000TR from Vishay Semiconductor Opto Division is a side view optical sensor photo detector remote receiver that comes in tape and reel packaging.

  • Current Supply: 700 µA
  • Sensing Distance: 5m
  • B.P.F. Center Frequency: 20 ~ 60kHz
  • Voltage Supply: 2.5 V ~ 5.5 V
  • Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
  • Minimum Operating Temperature: -25°C
  • Maximum Operating Temperature: 85°C (TA)
  • MSL Level: 4 (72 hours)
  • RoHS Compliant: Yes

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 57.6KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0840 $57.9600
1,680+ $0.0690 $115.9200
2,600+ $0.0668 $173.6800
3,575+ $0.0647 $231.3025
4,625+ $0.0625 $289.0625
6,190+ $0.0561 $347.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess