EN
  • EN
  • DE

TSHA5201

Part No TSHA5201
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 875NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 30mW/sr @ 100mA
Wavelength 875nm
Forward Voltage 2.8V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 1114637-TSHA5201
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSHA5201 CAD Model

Description

The Vishay TSHA5201 is an infrared (IR) device.

  • Forward Voltage: 2.8V
  • Viewing Angle: 24°
  • Wavelength: 875nm
  • Radiant Intensity: 30mW/sr @ 100mA
  • Category: Optoelectronics
  • Dimension: Radial
  • Continuous Forward Current: 100mA
  • Temperature Range: -40°C to 85°C
  • Status: Active

You May Also Be Interested in

Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
TT Electronics
EMITTER IR 890NM 100MA TO-46
Lowest to $5.3708
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.4991
Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess