EN
  • EN
  • DE

TR3E106K050E030

Part No TR3E106K050E030
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Vishay
Win Source Part Number 395542-TR3E106K050E030
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR3E106K050E030 CAD Model

Description

The Vishay TR3E106K050E030 is a tantalum electrolytic capacitor designed for general-purpose applications. Tantalum capacitors are known for their stable performance, high capacitance-to-volume ratio, and reliable operation over a wide temperature range.

Applications

  • Power supply filtering
  • Bypass capacitors
  • Decoupling capacitors
  • Timing circuits
  • General electronic circuits

Features

  • Tantalum electrolytic capacitor: Offers stable performance and high reliability.
  • Solid electrolyte: Provides improved stability and longer life compared to wet tantalum capacitors.
  • Surface mount device (SMD): Designed for automated assembly on PCBs.
  • High capacitance-to-volume ratio: Allows for compact circuit designs.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves performance.

Benefits

  • Stable performance: Provides consistent capacitance over time and temperature.
  • High reliability: Ensures long-term operation without failure.
  • Compact design: Enables smaller and more efficient electronic circuits.
  • Wide operating temperature range: Suitable for use in a variety of applications.
  • Improved performance: Low ESR minimizes power loss and enhances circuit efficiency.
  • Easy assembly: SMD package facilitates automated PCB assembly.

Additional Details

The TR3E106K050E030 has a capacitance of 10µF (microfarads) with a tolerance of ±10%. The voltage rating is 50V (volts). The case size is specified as E case, which refers to a specific physical dimension for SMD tantalum capacitors. ESR is typically a key parameter to consider for these capacitors in decoupling and filtering applications.

Tantalum capacitors are polarized devices, meaning they must be connected with the correct polarity. Reversing the polarity can lead to catastrophic failure. The positive terminal is usually marked on the capacitor body.

Always consult the Vishay datasheet for the TR3E106K050E030 capacitor for detailed specifications, including capacitance, voltage rating, tolerance, ESR, operating temperature range, and dimensions. The datasheet provides essential information for selecting and applying the capacitor correctly in a specific circuit design.

You May Also Be Interested in

Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2809 $92.5618
4+ $37.9741 $151.8964
5+ $36.7879 $183.9395
7+ $35.6006 $249.2042
9+ $34.4144 $309.7296
12+ $30.8535 $370.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess