EN
  • EN
  • DE

TN0205A-T1

Part No TN0205A-T1
Manufacturer Vishay
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Vishay
Win Source Part Number 219566-TN0205A-T1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TN0205A-T1 CAD Model

Description

The TN0205A-T1 is a logic level enhancement mode N-Channel vertical DMOS power MOSFET manufactured by Vishay. This MOSFET is designed for high-speed switching applications where efficient power control is critical. It's suitable for low-voltage, high-frequency circuits.

Applications:

  • DC-DC converters
  • Solid-state relays
  • Power management in portable devices
  • High-speed switching circuits
  • LED drivers

Features:

  • Logic Level Gate Drive: Facilitates direct drive from logic circuits.
  • Enhancement Mode: Requires a positive gate voltage for activation.
  • N-Channel: Well-suited for low-side switching configurations.
  • Vertical DMOS Structure: Offers high current handling capabilities.
  • High Speed Switching: Supports efficient operation in high-frequency environments.
  • Low Gate Charge: Reduces drive power requirements.
  • T1 Suffix: Indicates a specific package or reel type.

Benefits:

  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuits.
  • Efficient Power Control: Low on-resistance minimizes power dissipation, improving efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Compact Size: Allows for implementation in space-constrained designs.
  • Reliable Performance: Designed for reliable operation in demanding conditions.

Additional Details:

The TN0205A-T1, like the TN0205AD, boasts a low gate threshold voltage, ensuring compatibility with low-voltage logic. The "-T1" suffix usually indicates the packaging or tape and reel option. Review the datasheet for specific RDS(on) and Qg values, as these parameters are critical for application suitability.

Key Specifications:

  • Drain-Source Voltage (Vds): Typically 200V
  • Continuous Drain Current (Id): Typically 0.2A
  • Gate-Source Voltage (Vgs): Typically ±20V
  • Operating Temperature Range: Typically -55°C to +150°C

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess