EN
  • EN
  • DE

TN0201L

Part No TN0201L
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 20-, 30-, 40-V (D-S) MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1271447-TN0201L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN0201L CAD Model

Description

The TN0201L is a N-Channel enhancement mode MOSFET from Vishay Siliconix. It's designed for low voltage, low current switching applications. This MOSFET is commonly used in portable devices, battery-powered systems, and small signal switching circuits.

Applications:

  • Load switching: Controlling power to various circuits in electronic devices.
  • Battery-powered systems: Efficient switching in portable devices and battery management systems.
  • Small signal switching: Controlling analog and digital signals in low-power circuits.
  • DC-DC conversion: Switching element in low-power DC-DC converters.
  • Logic level conversion: Interfacing between different voltage levels in digital circuits.

Features:

  • Low on-resistance (RDS(on)): Minimizes power losses in the ON state.
  • Low threshold voltage (VGS(th)): Allows for easy driving from logic-level signals.
  • Fast switching speed: Enables high-frequency operation.
  • Small signal MOSFET: Optimized for low-power applications.
  • Halogen-free according to IEC 61249-2-21 definition: Meets environmental regulations.

Benefits:

  • Improved efficiency: Low RDS(on) reduces power dissipation, extending battery life.
  • Simplified driving: Low threshold voltage allows for direct driving from microcontrollers and other logic devices.
  • Reduced switching losses: Fast switching speed minimizes power losses during switching transitions.
  • Space savings: Small package size enables integration into compact portable devices.
  • Environmentally friendly: Halogen-free construction reduces environmental impact.

Technical Specifications:

The TN0201L has a drain-source voltage (VDS) rating of 20V. It features a low on-resistance (RDS(on)), typically in the range of a few ohms. The gate threshold voltage (VGS(th)) is low, typically around 1V. The continuous drain current (ID) is typically a few hundred milliamps. The package type is SOT-23. Detailed specifications, including switching times, gate charge, and thermal resistance, are available in the Vishay datasheet. This MOSFET is designed for logic level drive and is suitable for use in portable devices where efficiency and space are critical. It is a surface mount device designed for automated assembly. The part number denotes its low voltage and low current characteristics.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess