EN
  • EN
  • DE

TMCTXF1A686MTRF

Part No TMCTXF1A686MTRF
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors, Molded Case, Built-In Fuse
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007145-TMCTXF1A686MTRF
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMCTXF1A686MTRF CAD Model

Description

The TMCTXF1A686MTRF is a tantalum capacitor manufactured by Vishay. Tantalum capacitors are known for their high volumetric efficiency, meaning they can store a significant amount of energy in a small package. They are commonly used in applications where space is limited and high reliability is required.

Applications:

  • Power Supply Filtering: Smoothing out voltage fluctuations in power supplies.
  • Bypass Capacitors: Decoupling noise from power rails in digital circuits.
  • Timing Circuits: Providing stable timing in oscillator circuits.
  • Sample and Hold Circuits: Storing voltage levels in analog circuits.
  • DC Blocking: Blocking DC voltage while allowing AC signals to pass.

Features:

  • Tantalum Capacitor: Utilizes tantalum as the dielectric material.
  • High Capacitance: Provides a relatively high capacitance value for its size.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and voltage drop.
  • Stable Performance: Maintains stable capacitance and ESR over a wide temperature range.
  • Surface Mount Package: Suitable for automated assembly processes.

Benefits:

  • Space Saving: High volumetric efficiency reduces board space requirements.
  • Reliable Performance: Tantalum capacitors are known for their long-term reliability.
  • Improved Power Supply Performance: Low ESR reduces ripple voltage and improves transient response.
  • Stable Circuit Operation: Stable capacitance and ESR ensure consistent circuit performance.
  • Easy Assembly: Surface mount package simplifies assembly processes.

Additional Details:

The TMCTXF1A686MTRF has a capacitance of 68 µF. The voltage rating is specified in the datasheet. The operating temperature range is typically -55°C to +125°C. Refer to the Vishay datasheet for detailed electrical characteristics, including ESR vs. frequency, impedance vs. frequency, and leakage current.

Proper soldering techniques are essential for reliable performance. Avoid exceeding the voltage rating, as this can lead to capacitor failure. Consider using derating guidelines to improve long-term reliability. The surface mount package dimensions are usually specified in the datasheet.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess