The TMCTXC1C106MTRF is a tantalum capacitor from Vishay. It's a surface-mount solid tantalum capacitor designed for general-purpose applications requiring stable capacitance and low equivalent series resistance (ESR). Tantalum capacitors are known for their relatively high capacitance per unit volume and good frequency characteristics.
Applications
- Power supply filtering
- Bypass capacitors
- Decoupling capacitors
- Timing circuits
- DC-DC converters
Features
- Solid tantalum construction
- Surface mount technology (SMT)
- Stable capacitance
- Low equivalent series resistance (ESR)
- High ripple current capability
- RoHS compliant
Benefits
- Stable performance: Solid tantalum construction provides stable capacitance over a wide temperature range.
- Efficient filtering: Low ESR minimizes power losses and improves filtering performance.
- Reliable operation: Designed for long-term reliability in demanding environments.
- Easy integration: SMT compatibility simplifies the design and manufacturing process.
- Space-saving design: Small size allows for use in space-constrained applications.
Additional Details
The TMCTXC1C106MTRF features a capacitance of 10 µF (microfarads). The 'M' in the part number typically indicates a capacitance tolerance of ±20%. The voltage rating is the maximum DC voltage that the capacitor can withstand continuously, and this would need to be verified from the datasheet. ESR is a critical parameter, especially in power supply applications, as it affects the ripple voltage and power dissipation. The capacitor also has a specified ripple current capability, which is the maximum AC current that can flow through the capacitor without causing excessive heating. The operating temperature range usually extends from -55°C to +125°C, or similar, depending on the specific grade. The ESR and ripple current specifications vary with frequency and temperature. Consult the Vishay datasheet for the TMCTXC1C106MTRF for complete specifications, including capacitance tolerance, voltage rating, ESR, ripple current capability, operating temperature range, and dimensions. Avoid exceeding the voltage and ripple current ratings to prevent damage to the capacitor. Derating the voltage and current at higher temperatures may be necessary.