EN
  • EN
  • DE

ST220-100T4MI

Part No ST220-100T4MI
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Cap Tant Wet 220uF 100V 20% (10.31 X 28.6mm) Axial 1.2 Ohm 125 C Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 220 µF
Case / Package Metal
ESR (Equivalent Series Resistance) 1.2 Ω
Lead Free Contains Lead
Length 28.6 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Bulk
Polarity Polar
Radiation Hardening No
RoHS Compliant
Schedule B 8532210020, 8532210020
Termination Axial
Tolerance 20 %
Voltage Rating (DC) 100 V
Win Source Part Number 1165134-ST220-100T4MI
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST220-100T4MI CAD Model

Description

The ST220-100T4MI is a high-power thyristor manufactured by Vishay. It is designed for phase control and rectification applications where high voltage and current handling capabilities are required.

Applications:

  • AC motor drives
  • Soft starters
  • Welding equipment
  • High-power rectifiers
  • Battery chargers
  • Light dimming systems

Features:

  • High voltage capability
  • High current capability
  • Low on-state voltage drop
  • High surge current capability
  • Isolated baseplate

Benefits:

  • Efficient power control
  • Reliable operation in harsh environments
  • Easy to mount and cool due to isolated baseplate
  • Reduces system size and cost

Additional Details:

The ST220-100T4MI typically has a voltage rating of 1000V and a continuous current rating of 220A. The on-state voltage drop is typically low to minimize power dissipation. The isolated baseplate allows for direct mounting to a heatsink for efficient thermal management. The gate trigger current and voltage are important parameters for ensuring reliable triggering of the thyristor. Refer to the Vishay datasheet for detailed specifications, including blocking voltage, on-state current, gate trigger characteristics, and thermal resistance.

Key Specifications: Voltage Rating: 1000V, Continuous Current: 220A, Gate Trigger Current: [Refer to Datasheet], Thermal Resistance: [Refer to Datasheet]. Package: [Refer to Datasheet, typically a stud-mount package].

You May Also Be Interested in

Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess