EN
  • EN
  • DE

TMCTXC1E685MTRF

Part No TMCTXC1E685MTRF
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors, Molded Case, Built-In Fuse
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001366-TMCTXC1E685MTRF
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMCTXC1E685MTRF CAD Model

Description

The TMCTXC1E685MTRF is a high-quality, surface-mount tantalum capacitor manufactured by Vishay. This capacitor is designed for general-purpose applications requiring stable performance and long-term reliability. Its compact size and robust construction make it suitable for a wide range of electronic devices.

Applications:

  • Consumer electronics: Smartphones, tablets, laptops, and digital cameras.
  • Industrial equipment: Power supplies, motor drives, and control systems.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and implantable devices.
  • Automotive electronics: Engine control units, infotainment systems, and safety systems.
  • Telecommunications equipment: Base stations, routers, and switches.

Features:

  • High capacitance value: 6.8 μF, providing sufficient capacitance for various applications.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves circuit performance.
  • Stable performance: Maintains consistent capacitance and ESR values over a wide temperature range.
  • Surface-mount package: Allows for automated assembly and reduces board space requirements.
  • RoHS compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Improved circuit stability: Provides stable voltage and current filtering, enhancing circuit performance.
  • Reduced power consumption: Low ESR minimizes power loss, improving energy efficiency.
  • Long-term reliability: Robust construction ensures reliable performance over a long lifespan.
  • Simplified assembly: Surface-mount package allows for automated assembly, reducing manufacturing costs.
  • Environmentally friendly: RoHS compliant, meeting environmental regulations.

Additional Details:

The TMCTXC1E685MTRF is a solid tantalum capacitor with a manganese dioxide (MnO2) cathode. It has a voltage rating of 25 VDC and an operating temperature range of -55°C to +125°C. The capacitor is available in a standard EIA case size. Specific dimensions and soldering recommendations are available in the Vishay datasheet. This capacitor is ideal for decoupling, filtering, and energy storage applications. Its stable electrical characteristics and long lifespan make it a reliable choice for demanding applications.

You May Also Be Interested in

Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6445 $58.0050
220+ $0.5290 $116.3800
340+ $0.5117 $173.9780
470+ $0.4955 $232.8850
605+ $0.4793 $289.9765
810+ $0.4297 $348.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess