The TLZ4V3C is a Zener diode from Vishay designed for voltage regulation and transient voltage suppression. It provides a stable reference voltage and protects sensitive electronic components from voltage spikes. This diode is commonly used in a variety of applications requiring precise voltage control and overvoltage protection.
Applications:
- Voltage stabilization
- Transient voltage suppression
- Overvoltage protection
- Clipping circuits
- Reference voltage sources
Features:
- Zener Voltage: 4.3 V
- Low reverse leakage current
- High surge current capability
- Glass passivated junction
- Available in a SOD-323 package
Benefits:
- Precise Voltage Regulation: Provides a stable and accurate reference voltage for sensitive circuits.
- Overvoltage Protection: Protects components from damage caused by voltage transients and surges.
- Compact Size: The SOD-323 package allows for high-density board designs.
- Reliable Performance: Glass passivated junction ensures stable and reliable operation.
- Cost-Effective: Provides a cost-effective solution for voltage regulation and protection.
Additional Details:
The TLZ4V3C is a surface-mount Zener diode packaged in a SOD-323 package. Its small size makes it ideal for applications where board space is limited. The diode is designed to handle high surge currents, providing robust protection against transient voltage events. It is commonly used in automotive electronics, industrial control systems, and consumer electronics.