EN
  • EN
  • DE

TLZ3V6-GS08

Part No TLZ3V6-GS08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 500MW SOD80
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.6V
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 60 Ohm
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package SOD-80 MiniMELF
Win Source Part Number 057099-TLZ3V6-GS08
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLZ3V6-GS08 CAD Model

Description

The TLZ3V6-GS08 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's engineered to protect sensitive electronic components from damage due to voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The diode's key attributes include a rapid response time and a low clamping voltage, ensuring effective protection against overvoltage events.

Applications

  • Data line protection in communication equipment
  • I/O port protection
  • Microcontroller protection
  • Safeguarding sensitive electronic equipment from ESD and transient voltage events
  • Automotive electronic systems

Features

  • TVS Diode: Specifically designed to suppress voltage transients.
  • Surface Mount Package: The GS08 package allows for automated assembly.
  • Fast Response Time: Quickly clamps voltage spikes to protect downstream components.
  • Low Clamping Voltage: Ensures minimal voltage stress on protected circuits.
  • High Surge Capability: Designed to withstand high transient currents.
  • Lead (Pb)-free: Compliant with environmental regulations.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, increasing the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes system failures and downtime associated with transient voltage events.
  • Cost-Effective Protection: Provides a budget-friendly solution for protecting electronic circuits from overvoltage.
  • Simplified PCB Layout: The surface mount package simplifies the printed circuit board layout and reduces assembly costs.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge protection.

Additional Details

The TLZ3V6-GS08 has a breakdown voltage tailored for 3.6V applications. It diverts transient currents away from protected circuitry. It offers a low incremental surge resistance. Its surface mount package simplifies PCB layout and supports high-density mounting. The device is suitable for automated assembly processes.

This TVS diode is a crucial component for safeguarding electronic devices operating in environments with frequent voltage transients.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess