Products specifications Report Issue?

Color Green
Configuration Standard
Lens Transparency Diffused
Millicandela Rating 2.25mcd
Lens Style Round with Domed Top
Voltage - Forward (Vf) (Typ) 2.4V
Current - Test 10mA
Viewing Angle 160°
Mounting Type Through Hole, Right Angle
Wavelength - Dominant 569nm
Wavelength - Peak 565nm
Case / Package Radial, Side View
Supplier Device Package Side View LED
Size / Dimension 4.50mm L x 4.00mm W
Height (Max) 7.80mm
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1568374-TLPG5600
Ultra Librarian 3D Model Ultra Librarian TLPG5600 CAD Model

You May Also Be Interested in

LITE-ON Technology
LED GREEN CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL2R3KGKNN
Lite-On Inc.
Property of Lite-On Only | LED GREEN CLEAR SMD R/A
Lowest to $0.0606
ECAD model for LTST-S110TGKT
LITE-ON Technology
LED RED CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C930KDKT
LITE-ON Technology
LED RED DIFFUSED T/H
Need more? Email Us
ECAD model for LTL4HMEPADS
LITE-ON Technology
LED RED DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for LTL-221
Broadcom Limited
Surface Mount Chip LEDs | LED ORANGE CLEAR CHIP SMD R/A
Lowest to $0.1895
ECAD model for HSMD-C110
LITE-ON Technology
LED AMBER RADIAL T/H
Need more? Email Us
ECAD model for LTL1CHFL4D
LITE-ON Technology
LED GRN/RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-298WJ
LITE-ON Technology
LED BLUE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C930UBKT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6092 $51.7820
205+ $0.4999 $102.4795
310+ $0.4843 $150.1330
430+ $0.4686 $201.4980
555+ $0.4530 $251.4150
740+ $0.4062 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,432 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention