EN
  • EN
  • DE

TFPTL10L1001FL2B

Part No TFPTL10L1001FL2B
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 1K OHM 1% RADIAL  /  PTC Thermistor 1 kOhms Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Vishay Dale
Package Bulk
Resistance @ 25°C 1 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -55°C ~ 70°C
Power - Max 75 mW
Mounting Type Through Hole
Package / Case Radial
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 541-1422
Standard Package 500
Win Source Part Number 1162456-TFPTL10L1001FL2B
Ultra Librarian 3D Model Ultra Librarian TFPTL10L1001FL2B CAD Model

Description

The Vishay TFPTL10L1001FL2B is a through-hole, fast-switching PIN photodiode designed for high-speed optical sensing applications. It features high sensitivity, low capacitance, and a wide spectral range, making it suitable for various light detection and communication systems.

Applications

  • High-Speed Optical Communication
  • Optical Encoders
  • Light Curtains
  • Bar Code Scanners
  • Optical Switches

Features

  • Fast switching speed
  • High sensitivity
  • Low capacitance
  • Wide spectral range
  • Through-hole mounting

Benefits

  • Improved system performance
  • Accurate light detection
  • Reduced signal distortion
  • Versatile application
  • Easy to install

The TFPTL10L1001FL2B's fast switching speed allows for high-speed data transmission and detection, making it suitable for optical communication systems. The high sensitivity ensures accurate detection of low-intensity light signals. Its low capacitance minimizes signal distortion and improves overall system performance. The wide spectral range allows the photodiode to detect light across a broad range of wavelengths. The through-hole mounting provides a secure and reliable connection to the circuit board. The TFPTL10L1001FL2B is widely used in optical encoders, light curtains, and bar code scanners, providing reliable and accurate light detection. Its robust design and high performance make it an ideal choice for demanding applications. The Vishay TFPTL10L1001FL2B offers a versatile and high-performance solution for optical sensing needs. This photodiode is engineered for long-term stability and reliable operation in various environmental conditions.

You May Also Be Interested in

NXP / Nexperia
IC TMEP SENSOR SOT23
Lowest to $0.4648
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454
NXP / Nexperia
IC TEMP SENSOR SOD70
Lowest to $2.7858
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
EPCOS (TDK)
PTC THERMISTOR T 1970-A 100-A 62
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 1K OHM 50% 0402
Lowest to $0.1221
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
NXP / Nexperia
IC TEMP SENSOR SOD70 / Temp Sensor Automotive 2-Pin SOD Bulk
Lowest to $6.2566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess