EN
  • EN
  • DE
  • IT

TFPT0805L1000FV

Part No TFPT0805L1000FV
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 100 OHM 1% 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 9 Weeks
Features PTC Thermistor 100 Ohms 0805 (2125 Metric)
Manufacturer Vishay
Series TFPT
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 0805 (2125 Metric)
Case / Package 0805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number TFPT0805L1000FV-ND, 541-3529-6, 541-3529-1, 541-3529-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899525-TFPT0805L1000FV
Ultra Librarian 3D Model Ultra Librarian TFPT0805L1000FV CAD Model

Description

The Vishay TFPT0805L1000FV is a PTC thermistor that has a resistance of 100 ohms and is part of the TFPT series.

  • Resistance: 100 ohms
  • Series: TFPT
  • Operating Temperature Range: -55°C to 125°C
  • Packaging: Reel - TR
  • Package: 0805 (2125 Metric)
  • Mounting: Surface
  • Category: Sensors
  • Case/Package: 0805
  • ECCN: EAR99
  • Popularity: High
  • Quantity per Package: 1000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 9 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8533.40.8070
  • Manufacturer: Vishay

You May Also Be Interested in

EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR SOD70
Lowest to $2.7858
Murata Electronics North America
THERMISTOR PTC 1K OHM 5% 0402
Lowest to $0.1467
Murata Electronics North America
THERMISTOR PTC 470 OHM 50% 0603
Lowest to $0.3587
EPCOS (TDK)
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3660 $54.6400
90+ $1.1208 $100.8720
140+ $1.0858 $152.0120
195+ $1.0508 $204.9060
250+ $1.0158 $253.9500
330+ $0.9107 $300.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess