The TFDU2201-TR1 is a low power, small form factor infrared (IR) transceiver module from Vishay. It's designed for short-range wireless data communication and is commonly used in applications such as remote controls, wireless audio devices, and industrial control systems. This transceiver supports data rates up to 115.2 kbit/s and is compliant with IrDA physical layer standards.
Applications:
- Remote controls (TV, DVD, set-top box)
- Wireless audio devices (headphones, speakers)
- Industrial control systems
- Data transfer in embedded systems
- IrDA data communication
Features:
- Low power consumption: Ideal for battery-powered applications.
- Small form factor: Saves space in compact designs.
- Data rate up to 115.2 kbit/s: Supports standard IrDA data rates.
- Compliant with IrDA physical layer standard: Ensures interoperability with other IrDA devices.
- Operating voltage: 2.4 V to 3.6 V
- Carrier frequency: 38 kHz
Benefits:
- Extended battery life due to low power consumption.
- Easy integration into compact devices due to small size.
- Reliable data communication through infrared light.
- Standardized communication protocol ensures compatibility with other devices.
- Simplified design with integrated transceiver module.
Additional Details:
The TFDU2201-TR1 operates at a carrier frequency of 38 kHz and is designed to be surface mounted. It incorporates a PIN photodiode and an infrared emitter in a single package. The module includes all necessary components for transmitting and receiving infrared signals, simplifying the design of IrDA communication links. It is suitable for a wide range of consumer and industrial applications requiring short-range wireless data transfer. The operating temperature range is typically -25°C to +85°C.