EN
  • EN
  • DE
  • IT

LT1809CS6#TRMPBF

Part No LT1809CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 180MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 350 V/μs
Gain Bandwidth Product (GBP) 180MHz
-3db Bandwidth 320MHz
Current - Input Bias 12.5μA
Voltage - Input Offset 800μV
Operating Supply Current 15mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058812-LT1809CS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1809CS6#TRMPBF CAD Model

Description

Product Overview: LT1809CS6#TRMPBF

The LT1809CS6#TRMPBF is a high-performance, single supply, rail-to-rail output operational amplifier (op-amp) from Linear Technology, a brand of Analog Devices known for its precision electronic components. This op-amp is designed to provide excellent speed and accuracy while maintaining a low power consumption, making it an ideal choice for a wide range of applications, including but not limited to active filters, ADC buffer amplifiers, and portable communication devices.

Key Features

  • High Frequency Performance: The LT1809CS6#TRMPBF boasts a high gain bandwidth product of 325MHz and a slew rate of 160V/μs, allowing for fast and accurate signal processing in high-speed systems.
  • Rail-to-Rail Output: With its rail-to-rail output capability, this op-amp can swing to within millivolts of the power supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Low Distortion: The device features low harmonic distortion, which is critical for applications in audio and communication systems where signal integrity is paramount.
  • Single Supply Operation: It operates from a single 2.5V to 11V supply, or dual supplies of ±1.25V to ±5.5V, providing flexibility in various circuit designs.
  • Power Efficiency: With a quiescent current of just 2.5mA, the LT1809CS6#TRMPBF is optimized for low-power applications, helping to extend battery life in portable devices.
  • Compact Package: The op-amp comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the LT1809CS6#TRMPBF makes it suitable for a multitude of applications. It is widely used in:

  • Active filters
  • Video and RF amplification
  • ADC/DAC buffers
  • Portable battery-powered devices
  • Test and measurement equipment

With its combination of high-speed performance, rail-to-rail output, and low power consumption, the LT1809CS6#TRMPBF from Linear Technology is a robust solution for designers looking to enhance their electronic systems without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6542 $53.2336
19+ $5.4598 $103.7362
29+ $5.2892 $153.3868
40+ $5.1186 $204.7440
51+ $4.9480 $252.3480
68+ $4.4361 $301.6548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess