EN
  • EN
  • DE

TBA120S

Part No TBA120S
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (T)
Description FM-ZF-Verstarker mit Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 091192-TBA120S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBA120S CAD Model

Description

The TBA120S is a monolithic integrated circuit designed for use as an FM IF amplifier and demodulator in FM receivers. It is optimized for high performance and low distortion in FM radio applications. The device incorporates multiple stages of amplification, limiting, and detection to extract the audio signal from the incoming FM signal.

Applications:

  • FM radio receivers
  • Car radio systems
  • Portable FM radios
  • Communication receivers
  • FM tuners

Features:

  • High gain IF amplifier
  • Limiting amplifier stage for improved signal-to-noise ratio
  • Quadrature detector for FM demodulation
  • Audio preamplifier stage
  • Automatic Frequency Control (AFC) output
  • Low distortion audio output
  • Wide operating voltage range

Benefits:

  • Improved FM reception quality with high gain and limiting amplifier.
  • Reduced distortion in the audio output.
  • Simplified FM receiver design with integrated functionality.
  • Stable operation over a wide range of supply voltages.
  • AFC output facilitates automatic frequency correction.

Additional Details:

The TBA120S typically requires a minimum number of external components for operation. The specific values of these components, such as capacitors and resistors, are crucial for optimizing the performance of the circuit. The device is usually available in a through-hole package. Detailed specifications, including operating voltage, temperature range, THD (Total Harmonic Distortion), and pinout diagrams, are available in the official Vishay datasheet. Refer to the datasheet for precise electrical characteristics and application circuit examples.

You May Also Be Interested in

Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess