The TA7358P is an FM front-end IC manufactured by Toshiba Semiconductor and Storage, commonly used in FM radio receivers, car audio systems, and other similar applications. It integrates several key functions, including RF amplification, mixing, and oscillation, into a single integrated circuit.
Applications:
- FM Radio Receivers
- Car Audio Systems
- Portable Audio Devices
- Clock Radios
Features:
- Integrated FM Front-End
- Low Current Consumption
- High Sensitivity
- Built-in Oscillator Circuit
- Mixer Circuit
Benefits:
- Simplified FM Receiver Design
- Reduced Component Count
- Compact Size
- Extended Battery Life in Portable Devices
- Improved FM Reception Quality
The TA7358P provides a complete FM front-end solution in a single IC. This integration reduces the number of external components required, simplifying the design process and lowering overall system cost. The IC is designed for low current consumption, making it suitable for battery-powered applications like portable radios and audio players.
The built-in oscillator circuit provides a stable and accurate frequency source for the mixer circuit. The mixer circuit converts the received FM signal to an intermediate frequency (IF) signal, which is then processed by subsequent stages in the FM receiver. The high sensitivity of the TA7358P ensures that even weak FM signals can be received with good clarity.
Technical Specifications:
- Supply Voltage: 1.8V to 7V (Typical 3V)
- Current Consumption: 3mA (Typical)
- Input Frequency Range: 76MHz to 108MHz
- Intermediate Frequency (IF): 10.7MHz