EN
  • EN
  • DE

TA33-294RF

Part No TA33-294RF
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description SFERNICE THIN FILMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Vishay
Series *
Package Tray
Product Status Active
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1042142-TA33-294RF
Ultra Librarian 3D Model Ultra Librarian TA33-294RF CAD Model

Description

The TA33-294RF is a precision thin film chip resistor manufactured by Vishay. It is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). These characteristics make it suitable for precision circuits and measurement equipment.

Applications

  • Precision Amplifiers: Used as feedback and gain-setting resistors in high-accuracy amplifier circuits.
  • Voltage Dividers: Employed in voltage divider networks where precise voltage ratios are required.
  • Current Sensing: Integrated into current sensing circuits for accurate current measurement.
  • Test and Measurement Equipment: Used in oscilloscopes, multimeters, and other instruments requiring high-precision components.
  • Medical Devices: Employed in medical equipment where accuracy and reliability are critical.
  • Automotive Electronics: Used in automotive control systems requiring stable and accurate resistance values.

Features

  • Thin Film Technology: Manufactured using thin film technology for high precision and stability.
  • Tight Tolerance: Offers very tight resistance tolerances (e.g., ±0.1%).
  • Low TCR: Exhibits a low temperature coefficient of resistance, minimizing resistance changes over temperature.
  • High Stability: Provides excellent long-term stability and resistance to environmental factors.
  • Small Size: Available in small chip sizes for space-constrained applications.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits

  • High Accuracy: Tight tolerance and low TCR ensure high accuracy in circuit performance.
  • Stability: Excellent long-term stability and resistance to environmental factors ensure reliable performance.
  • Precision: Thin film technology provides high precision for demanding applications.
  • Compact Design: Small chip size allows for easy integration into space-constrained circuits.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.
  • Improved Circuit Performance: The combination of tolerance and TCR ensures better performance and lower drift in circuits.

Additional Details

The TA33-294RF will have a specific power rating, such as 0.1W. Its resistance value is 294 ohms and must be confirmed on the datasheet. Voltage rating, operating temperature range, and packaging options are also crucial specifications. The resistor's construction will consist of a ceramic substrate with a thin film resistive layer. Always consult the product datasheet before use for full specifications.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2645 $71.3225
10+ $11.7042 $117.0420
16+ $11.3386 $181.4176
22+ $10.9727 $241.3994
28+ $10.6070 $296.9960
37+ $9.5097 $351.8589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess