EN
  • EN
  • DE

TMS320DM320ZHK

Part No TMS320DM320ZHK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 338NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320DM3x, DaVinci™
Package Tray
Product Status Obsolete
Base Product Number TMS320
Standard Package 90 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 373832-TMS320DM320ZHK
Ultra Librarian 3D Model Ultra Librarian TMS320DM320ZHK CAD Model

Description

The TMS320DM320ZHK is a high-performance digital media processor from Texas Instruments (TI), designed to cater to the demanding needs of modern multimedia applications. This processor is part of TI's TMS320 series, which is renowned for its Digital Signal Processing (DSP) capabilities.

Key Features:

  • Advanced DSP Core: The TMS320DM320ZHK features a powerful TMS320C54x DSP core that provides efficient computation for audio and video processing tasks, ensuring smooth and high-quality media playback.
  • Integrated Video Processing: With dedicated video processing capabilities, this processor supports various video formats and enables high-resolution video playback without putting extra load on the main CPU.
  • Enhanced Audio Support: The device includes an array of audio codecs and is capable of delivering superior audio quality, making it ideal for applications such as MP3 players, voice recorders, and digital media players.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM320ZHK is suitable for battery-powered devices, ensuring longer operating times without compromising performance.
  • Ample Connectivity: This processor offers a variety of connectivity options including USB, I2C, SPI, and UART interfaces, allowing for easy integration with other components and peripherals.
  • Scalability: The TMS320DM320ZHK is designed to be scalable, enabling manufacturers to use it across different product lines, from basic to advanced multimedia devices.

Applications:

The TMS320DM320ZHK is suited for a wide range of applications, particularly where multimedia processing is a key requirement. It is commonly used in:

  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Car Entertainment Systems

Support and Resources:

TI provides extensive support for the TMS320DM320ZHK, including technical documentation, development tools, software libraries, and a supportive community forum. Developers can access a wealth of resources to facilitate the design and development process, ensuring that they can leverage the full potential of this powerful processor in their products.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9268 $63.7072
8+ $13.0682 $104.5456
12+ $12.6598 $151.9176
17+ $12.2514 $208.2738
22+ $11.8430 $260.5460
29+ $10.6179 $307.9191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,661 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess