EN
  • EN
  • DE

T93YA201JT20

Part No T93YA201JT20
Manufacturer Vishay
Catalog Trimmer Potentiometers
Description TRIMMER 200 OHM 0.5W PC PIN TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 200 Ohms
Power (Watts) 0.5W, 1/2W
Tolerance ±5%
Temperature Coefficient ±100ppm/°C
Number of Turns 23.0
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Size / Dimension Rectangular - 0.382\;5;9;7;10;8;3;4;2;3;1;1528;4809;1993;118;119;480;478;490;563;273;10;149;2223;1568;17;1712;5914;987;56;716;693;804;818;0;123950;123949;1969;1970;1971;40568;40560;1972;123948;936;7461;9890;25833;939;138892;138893;138894;138929;138925;138895;138896;138897;1643;25468;25469;25470;25471;25472;25473;25474;25475;25476;138923;138924;138905;138907;138909;138911;25477;138913;138914;138891;138906;138908;138910;138912;138889;138915;138916;25478;138890;138898;138926;138927;138928;138931;138930;138932;138888;138886;138887;138885;138884;12736;138903;138901;138917;138921;138899;138919;138900;138918;138922;138902;138920;138904;32425;4293;6572;1020;1021;6571;52291;6574;1022;25479;7480;25480;25481;25482;25483;25484;25485;1018;25486;2797;17489;25487;5900;11299;6827;6826;6829;20329;6837;6293;23814;13146;1011;16430;13976;12266;18667;933;1661;61451;121758;121756;121757;40569;40368;40369;32482;40574;27839;26879;26880;26881;40559;26882;40370;25488;52080;25489;886;887;25490;1635;888;4172;963;965;975;1964;81062;131988;131989;138412;86400;138704;138705;98518;65872;105072;105073;25491;98544;65865;65866;59601;98545;65873;98727;106908;108308;65800;65867;65868;65869;65870;108444;103815;108445;27821;27822;1503;1504;27823;1502;27824;1493;1492;1501;1500;1006;1965;1966;1967;120385;1638;27899;890;27900;27901;64380;891;65871;1636;892;893;27902;894;895;4104;3339;3340;3342;3341;45810;3343;76668;1968;103731;923;907;896;924;897;19095;898;1646;899;925;908;926;900;901;8360;19096;902;903;904;103840;103841;103839;27356;1647;905;909;10131;1648;906;1650;1659;910;912;927;915;916;917;918;1660;19102;139520;914;1649;36140;934;1655;1656;61381;105074;3344;3345;130336;131214;4879;62;61;3;2;243;804;250;4;1;17;6;0;2;1;2 Ohms;5 Ohms;10 Ohms;15 Ohms;20 Ohms;22 Ohms;25 Ohms;30 Ohms;47 Ohms;50 Ohms;68 Ohms;75 Ohms;100 Ohms;150 Ohms;200 Ohms;220 Ohms;250 Ohms;300 Ohms;330 Ohms;350 Ohms;400 Ohms;470 Ohms;500 Ohms;600 Ohms;680 Ohms;800 Ohms;1 kOhms;1000 Ohms;1.2 kOhms;1.4 kOhms;1.5 kOhms;1.6 kOhms;1.8 kOhms;2 kOhms;2000 Ohms;2.2 kOhms;2.5 kOhms;2500 Ohms;2.7 kOhms;3 kOhms;3.3 kOhms;4 kOhms;4.7 kOhms;5 kOhms;5000 Ohms;6.8 kOhms;7.5 kOhms;8 kOhms;10 kOhms;10000 Ohms;12 kOhms;15 kOhms;20 kOhms;20000 Ohms;22 kOhms;25 kOhms;25000 Ohms;30 kOhms;33 kOhms;40 kOhms;47 kOhms;50 kOhms;50000 Ohms;60 kOhms;68 kOhms;75 kOhms;100 kOhms;100000 Ohms;150 kOhms;200 kOhms;200000 Ohms;220 kOhms;250 kOhms;250000 Ohms;300 kOhms;330 kOhms;470 kOhms;500 kOhms;500000 Ohms;550 kOhms;560 kOhms;680 kOhms;750 kOhms;800 kOhms;1 MOhms;1000000 Ohms;1.2 MOhms;1.5 MOhms;2 MOhms;2000000 Ohms;2.2 MOhms;2.5 MOhms;3 MOhms;3.5 MOhms;4.7 MOhms;5 MOhms;5000000 Ohms;10 MOhms;4030;6357;6884;7524;8085;692783;8627;9046;708232;14064;10879;11487;12371;12730;13536;18038;16543;17585;21930;21935;424184;19246;19600;709526;20530;23926;28682;33182;121219;1;1131;2503;1340;1900;1989;2206;1;811278;811757;2648;1401;1565;1943;2617;2815;1378;1555;100664;1925;2005;2216;2600;1366;1549;1;1.0;3.0;4.0;5.0;9.0;10.0;11.0;12.0;13.0;14.0;15.0;16.0;18.0;19.0;20.0;21.0;22.0;23.0;25.0;26.0;1;322312;402612;402629;413830;413832;413848;1;326525;328773;328966;332818;374916;421681;1;329230;383652;383796;383800;409393;411897;1;352076;352078;361793;384842;384858;405019;409393;421432;423508;1;703061;703127;703003;703078;703107;703031;703062;703077;703057;703004;702926;703126;703002;703056;703079;703108;702932;703033;702927;703030;703089;703005;703091;703072;837305;702941;702940;703007;703090;703073;703029;703006;703092;703080;703058;703059;703074;702946;702947;702945;703075;703009;703076;829382;702928;702944;702929;858952;702930;703110;703067;702959;702943;703039;703069;788440;703100;702950;702965;703096;702990;703095;702981;702966;703052;702942;703022;703082;70
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1594678-T93YA201JT20
Ultra Librarian 3D Model Ultra Librarian T93YA201JT20 CAD Model

Description

N

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $5.8209
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500 OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.3W PC PIN SIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess