EN
  • EN
  • DE

T73YE203KT20

Part No T73YE203KT20
Manufacturer Vishay
Catalog Trimmer Potentiometers
Description TRIMMER 20K OHM 0.5W TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Resistance (Ohms) 20k
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.276" x 0.260" Face x 0.185" H (7.00mm x 6.60mm x 4.70mm)
Win Source Part Number 057033-T73YE203KT20
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T73YE203KT20 CAD Model

Description

The Vishay T73YE203KT20 is a solid tantalum capacitor designed for various electronic applications requiring stable and reliable performance. These capacitors are known for their compact size relative to their capacitance, low equivalent series resistance (ESR), and robust construction. They are commonly used for decoupling, filtering, and timing circuits in a wide range of devices.

Applications

  • Power Supplies: Smoothing and filtering DC voltage to ensure stable power delivery.
  • DC-DC Converters: Input and output filtering to reduce ripple and noise.
  • Microcontroller Circuits: Decoupling power rails to prevent voltage drops and ensure stable operation.
  • Audio Equipment: Coupling and decoupling audio signals to improve signal quality.
  • Industrial Control Systems: Filtering and decoupling in sensitive control circuits.
  • Medical Devices: Applications requiring high reliability and stable performance in compact devices.
  • Aerospace Electronics: Where size, weight, and reliability are critical factors.

Features

  • Solid Tantalum Construction: Provides excellent stability and reliability.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling.
  • High Capacitance Stability: Maintains consistent performance over a wide temperature range.
  • Compact Size: Allows for high-density circuit designs.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Polarized Device: Requires correct polarity connection for proper operation and to avoid damage.

Benefits

  • Improved Circuit Performance: Stable capacitance and low ESR contribute to better overall performance.
  • Enhanced Reliability: Robust construction ensures long-term operation in demanding environments.
  • Reduced Board Space: Compact size enables smaller and more efficient circuit layouts.
  • Lower Power Consumption: Low ESR reduces power loss and improves energy efficiency.
  • Stable Operation: Consistent performance across a wide range of operating conditions.

Additional Details

The T73YE203KT20's specifications generally include a capacitance value (e.g., 20uF), a voltage rating (e.g., 20V), and a tolerance (e.g., 10%). Consult the specific datasheet to confirm exact values. These tantalum capacitors are typically available in various case sizes suitable for surface mount assembly. When using this component, it is important to adhere to the manufacturer's recommendations for soldering and operating conditions to ensure optimal performance and longevity. Reverse voltage or exceeding the rated voltage can damage the capacitor. Refer to the datasheet for detailed specifications, application notes, and handling precautions.

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500 OHM 0.75W PC PIN TOP
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9658 $115.8960
190+ $0.9356 $177.7640
260+ $0.9054 $235.4040
330+ $0.8753 $288.8490
445+ $0.7847 $349.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess