EN
  • EN
  • DE
  • IT

T58W9105M035C0500

Part No T58W9105M035C0500
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 1UF 35V 0805 / 1 µF Molded Tantalum Polymer Capacitor 35 V 0805 (2012 Metric) 500mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Manufacturer Vishay Polytech
Packaging Reel - TR
Capacitance 1 µF
Tolerance ±20%
Voltage - Rated 35 V
Type Molded
ESR (Equivalent Series Resistance) 500mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. 1000 Hrs @ 85°C
Mounting Surface Mount
Case / Package 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.035" (0.90mm)
Manufacturer Size Code W9
Features General Purpose
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 718-2209-6,718-2209-1,718-2209-2
Standard Package 4,000
Win Source Part Number 1329292-T58W9105M035C0500
Ultra Librarian 3D Model Ultra Librarian T58W9105M035C0500 CAD Model

Description

The 1329292-T58W9105M035C0500 is a tantalum-polymer capacitor designed for general-purpose applications from Vishay Polytech.

  • Capacitance: 1 µF
  • Tolerance: ±20%
  • Voltage: 35V
  • ESR: 500mOhm @ 100kHz
  • Lifetime: 1000 Hrs @ 85°C
  • Packaging: Reel with 4000 pieces
  • Size: 0.079” L x 0.049” W (2.00mm x 1.25mm)
  • Height: 0.035” (0.90mm)
  • RoHS3: Compliant
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

Kemet
(Low ESR, Surge Robust) 10 pcs.
Need more? Email Us
AVX Corporation
CAP TANT POLY 220UF 6.3V 2917
Lowest to $1.0238
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 2V 2917
Lowest to $1.5071
Kemet
CAP TANT POLY 150UF 6.3V 2917
Need more? Email Us
Kemet
CAP TANT POLY 33UF 10V 3528
Lowest to $0.5808
Kemet
CAP TANT POLY 33UF 50V 2917
Lowest to $7.7179
AVX Corporation
CAP TANT POLY 47UF 35V 2917
Lowest to $0.9244
AVX Corporation
CAP TANT POLY 220UF 10V 2917
Lowest to $1.2479
AVX Corporation
CAP TANT POLY 100UF 10V 2917
Lowest to $0.7250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5911 $56.1545
235+ $0.4851 $113.9985
360+ $0.4700 $169.2000
495+ $0.4547 $225.0765
640+ $0.4396 $281.3440
855+ $0.3941 $336.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,320 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess