EN
  • EN
  • DE

T55A107M6R3C0070

Part No T55A107M6R3C0070
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 100UF 6.3V 1206 / 100 µF Molded Tantalum Polymer Capacitor 6.3 V 1206 (3216 Metric) 70mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 70mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.21.0050
Other Names 718-1987-6,718-1987-2,718-1987-1
Standard Package 2,000
Win Source Part Number 1097790-T55A107M6R3C0070
Ultra Librarian 3D Model Ultra Librarian T55A107M6R3C0070 CAD Model

Description

The Vishay Sprague 1097790-T55A107M6R3C0070 is a tantalum-polymer capacitor that has a capacitance of 100 μF and a voltage rating of 6.3 V.

  • Capacitance: 100 μF
  • Voltage Rating: 6.3 V
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): 70mOhm @ 100kHz
  • Height: 0.071 inches seated
  • DC Resistance (DCR): 70mOhm @ 100kHz
  • Operating Temperature Range: -55°C to 105°C
  • Packaging: Tape & reel
  • Mounting: SMD (SMT)
  • Application: General-purpose applications

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5858 $52.7220
210+ $0.4807 $100.9470
325+ $0.4656 $151.3200
445+ $0.4506 $200.5170
575+ $0.4356 $250.4700
770+ $0.3905 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,403 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess