EN
  • EN
  • DE

HMC8500PM5ETR

Part No HMC8500PM5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GP 10MHZ-2.8GHZ 32LFCSP / RF Amplifier IC General Purpose 10MHz ~ 2.8GHz 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Frequency 10MHz ~ 2.8GHz
Gain 15dB
Noise Figure 4.5dB
RF Type General Purpose
Voltage - Supply 24V ~ 32V
Current - Supply 100mA
Test Frequency 1.3GHz ~ 2.8GHz
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC8500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500
Win Source Part Number 1027207-HMC8500PM5ETR
Ultra Librarian 3D Model Ultra Librarian HMC8500PM5ETR CAD Model

Description

The HMC8500PM5ETR, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to innovation and quality in the field of semiconductor technology. This high-performance RF amplifier is designed to meet the rigorous demands of modern communication and radar systems, offering unparalleled efficiency and reliability.

Key Features

  • Frequency Range: The HMC8500PM5ETR operates over a broad frequency spectrum, making it versatile for various applications in the RF and microwave domains.
  • High Gain: With its high gain levels, this amplifier can boost weak signals without significant noise addition, ensuring clear and strong outputs.
  • Power Efficiency: The device is engineered for power efficiency, which not only conserves energy but also minimizes heat dissipation, enhancing the longevity of the product.
  • Durable Design: Encased in a robust package, the HMC8500PM5ETR is built to withstand harsh conditions and provide consistent performance over time.
  • Integration: Its compact form factor allows for seamless integration into existing circuit designs, saving space and reducing the need for additional components.

Applications

The versatility of the HMC8500PM5ETR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Telecommunications infrastructure, where signal integrity is paramount.
  • Radar and satellite systems that require high reliability and consistent performance.
  • Test equipment and instrumentation, benefiting from the amplifier's precise and stable operation.

Quality and Support

Analog Devices Inc. is synonymous with quality, and the HMC8500PM5ETR is no exception. Customers can expect comprehensive technical support and a commitment to excellence that is characteristic of all Analog Devices products. With its advanced features and robust design, the HMC8500PM5ETR is an ideal choice for professionals seeking to enhance their RF and microwave capabilities.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess