EN
  • EN
  • DE

T52E5476M035C0055

Part No T52E5476M035C0055
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 47UF 35V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Polytech
Category Capacitors Tantalum - Polymer Capacitors
Part Status Active
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 35 V
Type Molded
ESR (Equivalent Series Resistance) 55mOhm @ 100kHz
Operating Temperature -55°C ~ 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting Type Surface Mount
Package / Case 2917 (7343 Metric)
Win Source Part Number WS1308240-T52E5476M035C0055
Ultra Librarian 3D Model Ultra Librarian T52E5476M035C0055 CAD Model

Description

47 µF Molded Tantalum Polymer Capacitor 35 V 2917 (7343 Metric) 55mOhm @ 100kHz

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 0.68UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 150UF 6.3V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 16V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 16V 2917
Need more? Email Us
Kemet
CAP TANT POLY 150UF 6.3V 2312
Need more? Email Us
Panasonic
CAP TANT POLY 470UF 2V 1411
Lowest to $0.8982
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.6069
Kemet
CAP TANT POLY 22UF 20V 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8100 $53.3400
32+ $3.1262 $100.0384
50+ $3.0285 $151.4250
69+ $2.9308 $202.2252
89+ $2.8331 $252.1459
119+ $2.5400 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess