The SUP85N10-10 is an N-Channel power MOSFET from Vishay Siliconix. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This MOSFET is suitable for use in DC-DC converters, motor control, and other power management circuits.
Applications:
- DC-DC Converters: Used in voltage regulation for various electronic devices.
- Motor Control: Enables efficient control of small motors.
- Power Management: Used in power supplies and adapters.
- Synchronous Rectification: Improves efficiency in power supplies.
Features:
- N-Channel MOSFET: Enhances current conduction efficiency.
- Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
- Fast Switching Speed: Allows for quick transitions between on and off states.
- Surface Mount Package: Facilitates easy integration into circuit boards.
- Avalanche Rated: Provides robustness against voltage spikes.
Benefits:
- High Efficiency: Reduces power consumption and heat generation.
- Compact Design: Enables smaller and lighter electronic devices.
- Reliable Performance: Ensures stable and consistent operation.
- Simplified Circuit Design: Streamlines integration into power management systems.
- Improved Thermal Management: Reduces the need for bulky heat sinks.
Additional Details:
The SUP85N10-10 is characterized by its low gate charge, which contributes to its fast switching speed. Its RDS(on) value is a key parameter, indicating the resistance when the MOSFET is fully turned on. Lower RDS(on) values result in less power dissipation and higher efficiency. The device's specifications also include maximum drain current, gate-source voltage, and operating temperature ranges. It is commonly available in a small surface mount package, suitable for automated assembly processes. This MOSFET is designed to meet stringent quality and reliability standards, ensuring long-term performance in demanding environments. The avalanche rating ensures that the device can withstand voltage spikes without damage, adding to its overall robustness.
This MOSFET is often used in applications where space is limited, due to its compact size. Its high efficiency and low on-resistance make it a good choice for portable devices and other applications where power consumption is a concern.