EN
  • EN
  • DE

SUP65N10-10

Part No SUP65N10-10
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194972-SUP65N10-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP65N10-10 CAD Model

Description

The SUP65N10-10 is an N-Channel power MOSFET from Vishay Siliconix, specifically designed for high-performance switching applications. This MOSFET is characterized by its low on-state resistance (Rds(on)) and high current carrying capability, making it suitable for demanding power management and motor control applications. It's designed to minimize power losses and enhance overall system efficiency.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for power regulation and conversion.
  • Motor Control: Implemented in motor control circuits for efficient and precise control of motor speed and torque.
  • Synchronous Rectification: Utilized in synchronous rectification circuits to improve efficiency by replacing diodes with MOSFETs.
  • Power Inverters: Suitable for use in power inverters for converting DC power to AC power.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.

Features:

  • Low On-State Resistance (Rds(on)): Minimizes conduction losses, increasing overall efficiency.
  • High Current Capability: Can handle high current loads without significant performance degradation.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Rated: Provides robustness against voltage transients.
  • TrenchFET® Power MOSFET Technology: Vishay's advanced TrenchFET technology provides superior switching performance.

Benefits:

  • High Efficiency: Low Rds(on) and fast switching speed contribute to high efficiency in power conversion.
  • Reduced Power Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Improved System Performance: High current capability and fast switching speeds enable improved system performance.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified Thermal Management: Reduced heat generation simplifies the design of cooling systems.

Additional Details:

The SUP65N10-10 is typically packaged in a TO-220 or similar through-hole package, which allows for easy mounting and heat sinking. Key specifications include a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, continuous drain current (Id) rating, and pulsed drain current (Idm) rating. Consult the manufacturer's datasheet for precise values and operating conditions. Proper thermal management, including the use of heat sinks and adequate airflow, is crucial to ensure optimal performance and reliability, especially at higher power levels. The gate drive voltage should also be carefully considered to ensure the MOSFET is fully enhanced while staying within the specified Vgs limits. Using a suitable gate resistor can also help to dampen ringing and reduce EMI.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess