EN
  • EN
  • DE

SUP17N25-165

Part No SUP17N25-165
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097355-SUP17N25-165
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUP17N25-165 CAD Model

Description

The SUP17N25-165 is a high-voltage N-channel MOSFET from Vishay Semiconductor. This power MOSFET is designed for high-efficiency switching applications, providing excellent performance in terms of on-resistance and gate charge. It is commonly used in power supplies, motor drives, and other high-power electronic systems.

Applications

  • Power Supplies: Used in AC-DC power supplies and DC-DC converters.
  • Motor Drives: Employed in motor control circuits for industrial and automotive applications.
  • Inverters: Integrated into solar inverters and uninterruptible power supplies (UPS).
  • Lighting Systems: Used in LED lighting drivers and electronic ballasts.
  • High-Frequency Switching: Suitable for high-frequency switching applications.

Features

  • N-Channel MOSFET: Offers high-speed switching and low on-resistance.
  • High Voltage Rating: Rated for 250V, making it suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Reliability: Offers stable performance in harsh operating conditions.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Simplified Circuit Design: Reduces the number of components required.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details

The SUP17N25-165 features a low gate charge, which reduces switching losses and improves overall efficiency. The MOSFET is typically available in a TO-220 or similar through-hole package, providing good thermal performance. It is designed to operate over a wide temperature range, making it suitable for demanding applications. The device's avalanche rating ensures that it can withstand voltage transients without damage, enhancing its reliability. The SUP17N25-165 is an essential component in modern power electronics, contributing to the performance and efficiency of a wide range of devices and systems. Careful consideration should be given to the MOSFET's operating conditions to ensure optimal performance and longevity. Proper heatsinking is recommended to manage the heat generated during operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess