EN
  • EN
  • DE

SUM110N08-10

Part No SUM110N08-10
Manufacturer Vishay
Catalog Misc Products
Description N-Channel 75-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839197-SUM110N08-10
Ultra Librarian 3D Model Ultra Librarian SUM110N08-10 CAD Model

Description

The SUM110N08-10 is an N-Channel power MOSFET from Vishay, designed for high-efficiency power switching applications. Characterized by its low on-resistance and gate charge, this MOSFET minimizes power losses and enhances thermal performance. It is crafted to meet the rigorous requirements of modern power management systems, providing a reliable solution for challenging environments.

Applications:

  • Synchronous Rectification: Enables efficient AC to DC conversion in power supplies.
  • DC-DC Converters: Used in voltage regulation modules for diverse electronic devices.
  • Motor Control: Provides precise control of speed and direction for DC motors.
  • Power Management in Battery-Powered Devices: Optimizes battery longevity by reducing power consumption during switching.
  • Solar Inverters: Converts DC power from solar panels into AC power for grid connection or standalone usage.

Features:

  • N-Channel MOSFET: Facilitates highly efficient switching with minimal conduction losses.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation, enhancing overall efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds while lowering driver power requirements.
  • Avalanche Rated: Robustly handles high energy pulses in avalanche mode, improving reliability.
  • Standard Gate Drive: Compatible with a wide range of gate drive voltages.

Benefits:

  • High Efficiency: Lowers power consumption and heat generation in power switching circuits.
  • Improved Thermal Performance: Allows operation at higher currents and temperatures.
  • Fast Switching Speed: Facilitates higher frequency operation and better transient response.
  • Enhanced Reliability: Delivers consistent performance in demanding operational settings.
  • Simplified Circuit Design: Enables straightforward integration into a variety of power management systems.

Detailed Specifications:

The SUM110N08-10 features a drain-source voltage (VDS) rating of 80V, and a continuous drain current (ID) rating of 110A. The typical on-resistance (RDS(on)) is 10 mΩ at a gate-source voltage (VGS) of 10V. The gate charge (Qg) is typically 55 nC. It is available in a TO-220 package, providing excellent thermal dissipation. This MOSFET is designed to operate within a temperature range of -55°C to +175°C.

The device’s combination of high current handling capability, low on-resistance, and fast switching speeds make it an excellent choice for designers looking for a highly efficient and reliable power MOSFET in various applications.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess