EN
  • EN
  • DE

SUD50N04-07L

Part No SUD50N04-07L
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 40-V (D-S), 175 Degree Celcious MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262489-SUD50N04-07L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD50N04-07L CAD Model

Description

The SUD50N04-07L is an N-Channel Power MOSFET manufactured by Vishay. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • Synchronous rectification: Improving efficiency in DC-DC converters.
  • Power inverters: Converting DC to AC power.
  • Motor control: Controlling the speed and torque of motors.
  • Load switching: Controlling power to various circuits and devices.
  • Battery management systems: Controlling charging and discharging of batteries.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Logic-level gate drive: Allows direct drive from logic circuits.
  • Avalanche rated: Withstands high voltage spikes without damage.
  • Lead-free and RoHS compliant: Environmentally friendly.

Benefits:

  • High efficiency: Low RDS(on) reduces power dissipation, resulting in higher efficiency.
  • Simple gate drive: Logic-level gate drive simplifies circuit design.
  • Fast switching speed: Enables efficient operation in high-frequency switching applications.
  • Robust performance: Avalanche rating ensures reliable operation in harsh environments.
  • Environmentally friendly: Lead-free and RoHS compliant.

Additional Details:

The SUD50N04-07L has a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating of around 50A (depending on the case temperature). It boasts a very low on-resistance, typically around 7 mΩ. The gate threshold voltage (VGS(th)) is designed for logic-level driving. This MOSFET is commonly packaged in a TO-252 (DPAK) package for effective heat dissipation. It's designed to operate over a temperature range of -55°C to +175°C. The low on-resistance and fast switching characteristics make it ideal for highly efficient power conversion applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Lowest to $50.4238
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess