EN
  • EN
  • DE

SUD50N03-07AP

Part No SUD50N03-07AP
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194939-SUD50N03-07AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N03-07AP CAD Model

Description

The SUD50N03-07AP is an advanced N-Channel MOSFET from Vishay Siliconix, designed to excel in high-efficiency power switching applications. Building upon the foundation of the SUD50N03 series, this MOSFET features a notably low on-resistance (Rds(on)), which minimizes conduction losses, thereby substantially enhancing the overall system efficiency. Leveraging cutting-edge trench technology, it delivers optimized performance in even the most demanding power management circuit designs.

Applications:

  • Optimized for Synchronous Rectification in AC/DC and DC/DC Converters: Contributes to high efficiency in power supplies.
  • Advanced DC Motor Control Systems: Enables precise and efficient motor operation.
  • High-Performance Load Switching Applications: Provides reliable and efficient switching.
  • Power Tool Electronics: Powers tools with enhanced efficiency and durability.
  • State-of-the-Art Battery Management Systems: Ensures efficient charging and discharging of batteries.

Features:

  • Ultra-Low On-Resistance (Rds(on)): Minimizes conduction losses, leading to increased efficiency.
  • Reduced Gate Charge (Qg): Facilitates faster switching speeds and minimizes switching losses.
  • Advanced Trench MOSFET Technology: Maximizes performance and efficiency in power applications.
  • 100% Rg Tested: Guarantees consistent performance and enhanced reliability.
  • Adherence to RoHS Directive 2011/65/EU: Ensures environmental compliance.

Benefits:

  • Significantly Increased Efficiency: Lower Rds(on) and Qg translate to higher overall system efficiency, reducing power consumption and minimizing heat generation.
  • Superior Thermal Performance: Efficient power transfer minimizes heat dissipation, contributing to improved reliability and a longer lifespan.
  • Simplified Design Integration: Easily integrates into various power management circuits, thanks to its robust and optimized characteristics.
  • Enhanced Reliability: Rigorous 100% Rg testing ensures consistent performance, reducing the likelihood of failures and downtime.
  • Environmentally Responsible: RoHS compliance underscores a commitment to environmental standards and sustainable practices.

Additional Details:

The SUD50N03-07AP is characterized by a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of up to 50A, making it highly suitable for medium to high power applications. Typically available in the compact and thermally efficient PowerPAK® SO-8 package, this MOSFET is engineered for optimal performance. Its low gate charge and resistance enable rapid switching speeds, effectively reducing switching losses and enhancing overall efficiency. The maximum power dissipation is application-specific; however, the device is designed to handle substantial power levels when paired with appropriate thermal management solutions. Ideal for applications where efficiency, power density, and reliability are paramount, the SUD50N03-07AP delivers exceptional performance and durability.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess